Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.56
|
No stock
|
Buy Now |
IC Function | Primary Side Synchronous Rectifier Trigger Controller |
---|---|
Supply Voltage Min | 7V |
Supply Voltage Max | 24V |
IC Package Type | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Brief Features | Programmable Turn On Delay Time Winding Voltage Detection Green Mode Operation |
Operating Temperature Range | -40°C to +105°C |
Supply Voltage Range | 7V to 24V |
CONTROLLER, PRIMARY, SR, 8SOP | Farnell |
Where can I find additional details, specifications and documents for a FAN6210MY?
Additional datasheets, footprints and schematics for FAN6210MY are listed on our Part Details page. You can also find images and similar parts to FAN6210MY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN6210MY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN6210MY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN6210MY fall under?
The FAN6210MY is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to FAN6210MY when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN6210MY you can contact the distributor directly for product support, shipping queries etc.
Is the FAN6210MY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FAN6210MY have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FAN6210MY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN6210MY often in real-time on the comparison pages.
What if I can't find stock of FAN6210MY?
You can fill out our help required form which you can use to request a quote for FAN6210MY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.