Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.62
|
No stock
|
Buy Now |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 28.5V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | - |
Controller IC Case Style | SOP |
No. of Pins | 8Pins |
Switching Frequency | - |
Topology | Flyback |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 6204 |
Operating Temperature Range | -40°C to +105°C |
Primary Input Voltage | 28.5V |
CONTROLLER, FLYBACK/FREE, SYNCH, 8SOP | Farnell |
Where can I find additional details, specifications and documents for a FAN6204MY?
Additional datasheets, footprints and schematics for FAN6204MY are listed on our Part Details page. You can also find images and similar parts to FAN6204MY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN6204MY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN6204MY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN6204MY fall under?
The FAN6204MY is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to FAN6204MY when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN6204MY you can contact the distributor directly for product support, shipping queries etc.
Is the FAN6204MY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FAN6204MY have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FAN6204MY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN6204MY often in real-time on the comparison pages.
What if I can't find stock of FAN6204MY?
You can fill out our help required form which you can use to request a quote for FAN6204MY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.