Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.9V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | WLCSP |
No. of Pins | 8Pins |
Output Current | 30mA |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Topology | Boost (Step Up) |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 5665 |
Frequency | 1.2MHz |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 30mA |
Output Voltage | 5V |
Output Voltage Nom. | 5V |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 2.9V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Up (Boost) |
DC DC CONVT, STEP DOWN, 5V, 8WL-CSP | element14 |
Where can I find additional details, specifications and documents for a FAN5665UCX?
Additional datasheets, footprints and schematics for FAN5665UCX are listed on our Part Details page. You can also find images and similar parts to FAN5665UCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN5665UCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN5665UCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN5665UCX fall under?
The FAN5665UCX is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to FAN5665UCX when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN5665UCX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN5665UCX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FAN5665UCX have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FAN5665UCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN5665UCX often in real-time on the comparison pages.
What if I can't find stock of FAN5665UCX?
You can fill out our help required form which you can use to request a quote for FAN5665UCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.