Status: | Active |
---|---|
Series: | FAN5333B |
RoHS: | Compliant |
1.5MHz Switching Frequency |
Low Noise |
Adjustable Output Voltage |
Up to 1.5A Peak Switch Current |
1.5W Output Power Capability |
Low Shutdown Current: <1µA |
Cycle-by-Cycle Current Limit |
Low Feedback Voltage |
Over-Voltage Protection |
Fixed-Frequency PWM Operation |
Internal Compensation |
315mV Feedback Voltage |
Thermal Shutdown |
5-Lead SOT-23 Package |
Applications |
---|
TBA |
Description | FAN5333B |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Up |
Control Mode | - |
VCC Min (V) | 1.8 |
VCC Max (V) | 5.5 |
VO Typ (V) | Adjustable |
IO Typ (A) | 1.5 |
Efficiency (%) | 93 |
fSW Typ (kHz) | 1500 |
Package Type | SOT-23-5 |
Adjustable, 1.6Mhz Boost Regulator With 30V Integrated Fet Switch/Reel |Onsemi FAN5333BSX | Newark Electronics |
onsemi LED Driver IC 30V 1.5A SOT-23-5 | Distrelec |
LED DRIVER, 1.6MHZ, 30V FET, 5SOT23 | Farnell |
Where can I find additional details, specifications and documents for a FAN5333BSX?
Additional datasheets, footprints and schematics for FAN5333BSX are listed on our Part Details page. You can also find images and similar parts to FAN5333BSX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN5333BSX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN5333BSX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN5333BSX fall under?
The FAN5333BSX is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to FAN5333BSX when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN5333BSX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN5333BSX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN5333BSX have stock available?
Authorised distributors including Newark Electronics, Distrelec, Farnell and element14 have stock available or on a lead time for FAN5333BSX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN5333BSX often in real-time on the comparison pages.
What if I can't find stock of FAN5333BSX?
You can fill out our help required form which you can use to request a quote for FAN5333BSX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.