Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage Min | 4.75V |
---|---|
Supply Voltage Max | 5.25V |
No. of Outputs | 1 Output |
Duty Cycle (%) | 100% |
Controller IC Case Style | TSSOP |
No. of Pins | 16Pins |
Switching Frequency | 600kHz |
Topology | Buck (Step Down) |
RoHS Compliant | Yes |
Ic,smps Controller,current-Mode,tssop,16Pin,plastic Rohs Compliant: Yes |Onsemi FAN5234MTCX | Newark Electronics |
DC DC Cntrlr Single-OUT Synchronous Buck Controller/PWM DC to DC Controller 5V to 24V Input 16-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a FAN5234MTCX.?
Additional datasheets, footprints and schematics for FAN5234MTCX. are listed on our Part Details page. You can also find images and similar parts to FAN5234MTCX. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN5234MTCX. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN5234MTCX. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN5234MTCX. fall under?
The FAN5234MTCX. is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management > DC / DC Controllers.
Can I view similar or alternative parts?
You can view similar parts to FAN5234MTCX. when available in the DC / DC Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN5234MTCX. you can contact the distributor directly for product support, shipping queries etc.
Is the FAN5234MTCX. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FAN5234MTCX. have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for FAN5234MTCX..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN5234MTCX. often in real-time on the comparison pages.
What if I can't find stock of FAN5234MTCX.?
You can fill out our help required form which you can use to request a quote for FAN5234MTCX. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.