FAN501MPX Semiconductors - ICs by ON Semiconductor

PWM CONTROLLER 140KHZ 15V MLP-10

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.27

Distributor Stock
Logo for Farnell
Farnell
from US$0.37
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.27
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Input Voltage 6V
Output Voltage -
Output Current -
Supply Voltage Min -
Supply Voltage Max 15V
Controller IC Case Style MLP
No. of Pins 10Pins
Frequency 140kHz
Product Range -

Alternative Descriptions

Current Mode PWM Controller 1.5V 10-Pin MLP T/R | Avnet America
PWM CONTROLLER, 140KHZ, 15V, MLP-10 | Farnell
Pwm Controller, 140Khz, 15V, Mlp-10 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FAN501MPX?

Additional datasheets, footprints and schematics for FAN501MPX are listed on our Part Details page. You can also find images and similar parts to FAN501MPX on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FAN501MPX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN501MPX price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FAN501MPX fall under?

The FAN501MPX is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to FAN501MPX when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FAN501MPX you can contact the distributor directly for product support, shipping queries etc.

Is the FAN501MPX RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FAN501MPX have stock available?

Authorised distributors including Avnet America, Farnell and Newark Electronics have stock available or on a lead time for FAN501MPX.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FAN501MPX often in real-time on the comparison pages.

What if I can't find stock of FAN501MPX?

You can fill out our help required form which you can use to request a quote for FAN501MPX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay