Status: | Active |
---|---|
Series: | FAN4931 |
RoHS: | Compliant |
200µA Supply Current per Amplifier |
3.7MHz Bandwidth |
Output Swing to Within 10mV of Either Rail |
Input Voltage Range Exceeds the Rails |
3V/µs Slew Rate |
25nV/√Hz Input Voltage Noise |
FAN4931Competes with LMV931; Available in SC70-5 Package |
Fully Specified at +2.7V and +5V Supplies |
Applications |
---|
Storage & Peripherals |
Mobile Handsets |
External AC-DC Merchant Power Supply - Wireless Communications |
PMP/MP3 Players |
AC-DC Merchant Power Supply - Video game console, flat Panel TV, DVR, STB |
End Products |
---|
Other Data Processing |
Wireless LAN Card & Broadband Access |
Other Wireless Communications |
DSC |
Test and Measurement |
Description | FAN4931 |
---|---|
Compliance | Pb-free Halide free |
Rail to Rail | Input/Output |
Channels | 1 |
VS Min (V) | 2.3 |
VS Max (V) | 5.25 |
Iq Typ (mA) | 0.2 |
VOS Max (mV) | 6 |
GBW Typ (MHz) | 4 |
SR Typ (V/µs) | 3 |
IO Typ (mA) | 12 |
ΔVOS/ΔT (μV/C) | 2.8 |
eN (nV/√Hz) | 25 |
Ibias Typ (pA) | 5 |
CMRR Typ (dB) | 73 |
Architecture | CMOS |
Temperature Range (°C) | -40 to 125 |
Package Type | SC-88A-5 / SC-70-5 |
OP AMP, RRIO, 2.7/5V, 3.7MHZ, 5SC70 | element14 |
Ultra-Low Cost, Rail To Rail I/O, Cmos Amplifier/Reel |Onsemi FAN4931IP5X | Newark Electronics |
Where can I find additional details, specifications and documents for a FAN4931IP5X?
Additional datasheets, footprints and schematics for FAN4931IP5X are listed on our Part Details page. You can also find images and similar parts to FAN4931IP5X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN4931IP5X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN4931IP5X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN4931IP5X fall under?
The FAN4931IP5X is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to FAN4931IP5X when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN4931IP5X you can contact the distributor directly for product support, shipping queries etc.
Is the FAN4931IP5X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN4931IP5X have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FAN4931IP5X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN4931IP5X often in real-time on the comparison pages.
What if I can't find stock of FAN4931IP5X?
You can fill out our help required form which you can use to request a quote for FAN4931IP5X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.