Status: | Active |
---|---|
Series: | FAN4860 |
RoHS: | Compliant |
Operates with Few External Components: 1 µH Inductor and 0402 Case Size Input and Output Capacitors |
Input Voltage Range from 2.3 V to 5.4 V |
Fixed 3.3 V, 5.0 V, or 5.4 V Output Voltage Options |
Maximum Load Current >150 mA at VIN=2.3 V |
Maximum Load Current 300 mA at VIN=3.3 V, VOUT=5.4 V |
Maximum Load Current 300 mA at VIN=3.3 V, VOUT=5.0 V |
Maximum Load Current 300 mA at VIN=2.7 V, VOUT=3.3 V |
Up to 92% Efficient |
Low Operating Quiescent Current |
True Load Disconnect During Shutdown |
Variable On-time Pulse Frequency Modulation (PFM) with Light-Load Power-Saving Mode |
Internal Synchronous Rectifier (No External Diode Needed) |
Thermal Shutdown and Overload Protection |
6-Pin 2 x 2 mm UMLP |
6-Bump WLCSP, 0.4 mm Pitch |
Applications |
---|
TBA |
Description | FAN4860 |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Up |
Control Mode | Current Mode |
VCC Min (V) | 2.3 |
VCC Max (V) | 4.5 |
VO Typ (V) | 5 |
IO Typ (A) | 0.4 |
Efficiency (%) | 92 |
fSW Typ (kHz) | 3000 |
Package Type | WLCSP-6 |
Dc/Dc Conv, Sync Boost, 3Mhz, 85Deg C Rohs Compliant: Yes |Onsemi FAN4860UC5X | Newark Electronics |
Conv DC-DC Single Step Up 2.3V to 4.5V 6-Pin WLCSP T/R | Avnet America |
Conv DC-DC Single Boost 2.3V to 4.5V 6-Pin WLCSP T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a FAN4860UC5X?
Additional datasheets, footprints and schematics for FAN4860UC5X are listed on our Part Details page. You can also find images and similar parts to FAN4860UC5X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN4860UC5X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN4860UC5X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN4860UC5X fall under?
The FAN4860UC5X is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to FAN4860UC5X when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN4860UC5X you can contact the distributor directly for product support, shipping queries etc.
Is the FAN4860UC5X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN4860UC5X have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for FAN4860UC5X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN4860UC5X often in real-time on the comparison pages.
What if I can't find stock of FAN4860UC5X?
You can fill out our help required form which you can use to request a quote for FAN4860UC5X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.