Status: | Active |
---|---|
Series: | FAN4146 |
RoHS: | Compliant |
For two wire ALCI and RCD applications |
Precision sense amplifier and bandgap reference |
Built-in AC rectifier |
Direct DC coupled to sense coil |
Built-in noise filter |
Low-voltage SCR disable |
SCR gate driver |
Adjustable sensitivity |
Minimum external components |
Meets UL943B requirements |
Ideal for 120V or 220V systems |
Applications |
---|
Building & home control |
End Products |
---|
Consumer appliances |
Description | FAN4146 |
---|---|
Compliance | Pb-free Halide free |
VCC Min (V) | -1.5 |
VCC Max (V) | 16 |
IT Max (mA) | 15 |
VI Typ (V) | 12.7 |
TA Min (°C) | -35 |
TA Max (°C) | 85 |
Package Type | TSOT-23-6 |
GROUND FAULT INTERRUPTER, 12.7V, TSOT-23 | element14 |
FAN4146 Series 16 V 400 ╡A Surface Mount Ground Fault Interrupter - SSOT-6 | Future Electronics |
Ground Fault Interrupter, 12.7V, Tsot-23 | Newark Electronics |
Where can I find additional details, specifications and documents for a FAN4146ESX?
Additional datasheets, footprints and schematics for FAN4146ESX are listed on our Part Details page. You can also find images and similar parts to FAN4146ESX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN4146ESX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN4146ESX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN4146ESX fall under?
The FAN4146ESX is listed under Power Management > GFCI Controllers.
Can I view similar or alternative parts?
You can view similar parts to FAN4146ESX when available in the GFCI Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN4146ESX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN4146ESX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN4146ESX have stock available?
Authorised distributors including element14, Farnell, Future Electronics and Newark Electronics have stock available or on a lead time for FAN4146ESX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN4146ESX often in real-time on the comparison pages.
What if I can't find stock of FAN4146ESX?
You can fill out our help required form which you can use to request a quote for FAN4146ESX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.