Status: | Unknown |
---|---|
Series: | 1B Series |
RoHS: | Unknown |
Product Range | 1B Series |
---|---|
No. of Contacts | 4Contacts |
Connector Body Material | Brass Body |
Contact Material | Brass |
RoHS Compliant | Yes |
Circular Push Pull Connectors FIXED PLUG NON-LATCHING | Sager |
Circular Connector, Plug, 4 Position, Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a FAG.1B.304.CLA?
Additional datasheets, footprints and schematics for FAG.1B.304.CLA are listed on our Part Details page. You can also find images and similar parts to FAG.1B.304.CLA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAG.1B.304.CLA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAG.1B.304.CLA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAG.1B.304.CLA fall under?
The FAG.1B.304.CLA is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to FAG.1B.304.CLA when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAG.1B.304.CLA you can contact the distributor directly for product support, shipping queries etc.
Is the FAG.1B.304.CLA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FAG.1B.304.CLA have stock available?
Authorised distributors including Sager and Newark Electronics have stock available or on a lead time for FAG.1B.304.CLA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAG.1B.304.CLA often in real-time on the comparison pages.
What if I can't find stock of FAG.1B.304.CLA?
You can fill out our help required form which you can use to request a quote for FAG.1B.304.CLA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.