Status: | Unknown |
---|---|
Series: | 3S Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | 3S Series |
---|---|
No. of Contacts | 1Contacts |
Connector Body Material | Brass Body |
Contact Material | Brass |
RoHS Compliant | Yes |
Circular Connector, Plug, 1 Position, Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a FAA.3S.140.CTA?
Additional datasheets, footprints and schematics for FAA.3S.140.CTA are listed on our Part Details page. You can also find images and similar parts to FAA.3S.140.CTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAA.3S.140.CTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAA.3S.140.CTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAA.3S.140.CTA fall under?
The FAA.3S.140.CTA is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to FAA.3S.140.CTA when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAA.3S.140.CTA you can contact the distributor directly for product support, shipping queries etc.
Is the FAA.3S.140.CTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FAA.3S.140.CTA have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FAA.3S.140.CTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAA.3S.140.CTA often in real-time on the comparison pages.
What if I can't find stock of FAA.3S.140.CTA?
You can fill out our help required form which you can use to request a quote for FAA.3S.140.CTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.