Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
D Sub Connector A | Standard D Sub |
---|---|
Convert From Gender | Plug |
Convert From Positions | 25Ways |
D Sub Connector B | Standard D Sub |
Convert To Gender | Receptacle |
Convert To Positions | 25Ways |
Product Range | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Body Plating | Tin |
Connector Type | Adaptor |
Contact Resistance | 10ohm |
Current Rating | 5A |
DC Current Max | 200A |
Insulation Resistance | 10ohm |
No. of Mating Cycles | 250 |
Operating Temperature Max | +125°C |
Operating Temperature Min | -40°C |
Working Voltage | 200V |
ADAPTOR, D, FILTERED, 25WAY | element14 |
D Sub Adapter, 25Male-25Female, Filtered | Newark Electronics |
Where can I find additional details, specifications and documents for a FA-25PS/1-LF?
Additional datasheets, footprints and schematics for FA-25PS/1-LF are listed on our Part Details page. You can also find images and similar parts to FA-25PS/1-LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FA-25PS/1-LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FA-25PS/1-LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FA-25PS/1-LF fall under?
The FA-25PS/1-LF is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to FA-25PS/1-LF when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FA-25PS/1-LF you can contact the distributor directly for product support, shipping queries etc.
Is the FA-25PS/1-LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FA-25PS/1-LF have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FA-25PS/1-LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FA-25PS/1-LF often in real-time on the comparison pages.
What if I can't find stock of FA-25PS/1-LF?
You can fill out our help required form which you can use to request a quote for FA-25PS/1-LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.