Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.71
Lens Type | Lens with Holder |
---|---|
Beam Type | Spot |
Lens Diameter | 16.1mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Accessory Type | Real Spot Lens |
RoHS Compliant | Yes |
13° SPOT BEAM WITH HOLDER | Rutronik |
LEDIL TINA" Series 16.1 mm Diameter 15â–‘ Beam Angle Round LED Assembly" | Future Electronics |
16mm LED Optic, Taped Base, Spot Beam | RS |
ASSEMBLY ROUND 1 POS 16.1MM OD 9.5MM (H) | EBV Elektronik |
Lens, Real Spot, Osram Oslon Ssl | Newark Electronics |
Where can I find additional details, specifications and documents for a FA11208_TINA-RS?
Additional datasheets, footprints and schematics for FA11208_TINA-RS are listed on our Part Details page. You can also find images and similar parts to FA11208_TINA-RS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FA11208_TINA-RS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FA11208_TINA-RS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FA11208_TINA-RS fall under?
The FA11208_TINA-RS is listed under LED Lighting Components > LED Lighting Lenses.
Can I view similar or alternative parts?
You can view similar parts to FA11208_TINA-RS when available in the LED Lighting Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FA11208_TINA-RS you can contact the distributor directly for product support, shipping queries etc.
Is the FA11208_TINA-RS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FA11208_TINA-RS have stock available?
Authorised distributors including Rutronik, Future Electronics, RS, EBV Elektronik and Newark Electronics have stock available or on a lead time for FA11208_TINA-RS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FA11208_TINA-RS often in real-time on the comparison pages.
What if I can't find stock of FA11208_TINA-RS?
You can fill out our help required form which you can use to request a quote for FA11208_TINA-RS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.