Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lens Type | - |
---|---|
Beam Type | Narrow |
LED Lens Colour | - |
Lens Diameter | 21.6mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Taped Base Lens with Holder |
For Use With | Osram Ostar Lighting Series LEDs |
Holder Colour | Black |
OSRAM OSTAR, 21MM OPTIC, REC, TAPED | element14 |
Where can I find additional details, specifications and documents for a FA11115_LOST-REC?
Additional datasheets, footprints and schematics for FA11115_LOST-REC are listed on our Part Details page. You can also find images and similar parts to FA11115_LOST-REC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FA11115_LOST-REC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FA11115_LOST-REC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FA11115_LOST-REC fall under?
The FA11115_LOST-REC is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to FA11115_LOST-REC when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FA11115_LOST-REC you can contact the distributor directly for product support, shipping queries etc.
Is the FA11115_LOST-REC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FA11115_LOST-REC have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FA11115_LOST-REC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FA11115_LOST-REC often in real-time on the comparison pages.
What if I can't find stock of FA11115_LOST-REC?
You can fill out our help required form which you can use to request a quote for FA11115_LOST-REC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.