Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lens Type | - |
---|---|
Beam Type | Spot |
LED Lens Colour | - |
Lens Diameter | 16.1mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Taped Base Lens with Holder |
Beam Angle | ± 5.5° |
For Use With | Cree XP-E Series LEDs |
Led Lens, Spot, 16.1 Mm, Round, Pmma (Polymethylmethacrylate) Rohs Compliant: Yes |Ledil FA10887_TINA-XP-RS | Newark Electronics |
CREE XPE/G OPTIC, TAPE BASE, SPOT | Farnell |
Where can I find additional details, specifications and documents for a FA10887_TINA-XP-RS?
Additional datasheets, footprints and schematics for FA10887_TINA-XP-RS are listed on our Part Details page. You can also find images and similar parts to FA10887_TINA-XP-RS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FA10887_TINA-XP-RS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FA10887_TINA-XP-RS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FA10887_TINA-XP-RS fall under?
The FA10887_TINA-XP-RS is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to FA10887_TINA-XP-RS when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FA10887_TINA-XP-RS you can contact the distributor directly for product support, shipping queries etc.
Is the FA10887_TINA-XP-RS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FA10887_TINA-XP-RS have stock available?
Authorised distributors including Newark Electronics, Farnell and element14 have stock available or on a lead time for FA10887_TINA-XP-RS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FA10887_TINA-XP-RS often in real-time on the comparison pages.
What if I can't find stock of FA10887_TINA-XP-RS?
You can fill out our help required form which you can use to request a quote for FA10887_TINA-XP-RS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.