Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.53
|
18
in stock
|
Buy Now | |
Rutronik
from US$1.52
|
13,824
in stock
|
Buy Now | |
Newark Electronics
from US$1.82
|
223
in stock
|
Buy Now | |
element14
from US$1.61
|
223
in stock
|
Buy Now | |
Farnell
from US$1.53
|
223
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.41
|
85
in stock
|
Buy Now | |
Future Electronics
from US$1.56
|
-
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Lens Type | Lens with Holder |
---|---|
Beam Type | Spot |
LED Lens Color | Transparent |
Lens Diameter | 21.6mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Product Range | - |
Beam Angle | 3° |
LENS FOR CREE XP-E | Rutronik |
Led Lens, Lens With Holder, Spot, Transparent, 21.6 Mm, Round, Pmma (Polymethylmethacrylate) Rohs Compliant: Yes |Ledil FA10661_LXP-RS | Newark Electronics |
CREE XPE/G OPTIC, TAPE BASE, SPOT | element14 |
LED lens | Transfer Multisort Elektronik |
Cree XPE/G Optic,Tape Base,Spot | RS |
LEILA Series Round 1 Pos 21.6mm Dia 14.7mm (H) Real Spot Beam Assembly | Future Electronics |
Lens, LXP Lenses For CREE XP-E LEDs | Avnet America |
Where can I find additional details, specifications and documents for a FA10661"LXP-RS?
Additional datasheets, footprints and schematics for FA10661"LXP-RS are listed on our Part Details page. You can also find images and similar parts to FA10661"LXP-RS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FA10661"LXP-RS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FA10661"LXP-RS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FA10661"LXP-RS fall under?
The FA10661"LXP-RS is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to FA10661"LXP-RS when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FA10661"LXP-RS you can contact the distributor directly for product support, shipping queries etc.
Is the FA10661"LXP-RS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FA10661"LXP-RS have stock available?
Authorised distributors including Rutronik, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for FA10661"LXP-RS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FA10661"LXP-RS often in real-time on the comparison pages.
What if I can't find stock of FA10661"LXP-RS?
You can fill out our help required form which you can use to request a quote for FA10661"LXP-RS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.