Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lens Type | - |
---|---|
Beam Type | Rectangular |
LED Lens Color | Transparent |
Lens Diameter | 21.6mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Product Range | - |
Lens With Holder, Round, Pmma, Xr-E Series Led | Newark Electronics |
LENS WITH HOLDER, ROUND, PMMA, XR-E SERIES LED | element14 |
Where can I find additional details, specifications and documents for a FA10654"LC1-REC?
Additional datasheets, footprints and schematics for FA10654"LC1-REC are listed on our Part Details page. You can also find images and similar parts to FA10654"LC1-REC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FA10654"LC1-REC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FA10654"LC1-REC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FA10654"LC1-REC fall under?
The FA10654"LC1-REC is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to FA10654"LC1-REC when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FA10654"LC1-REC you can contact the distributor directly for product support, shipping queries etc.
Is the FA10654"LC1-REC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FA10654"LC1-REC have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FA10654"LC1-REC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FA10654"LC1-REC often in real-time on the comparison pages.
What if I can't find stock of FA10654"LC1-REC?
You can fill out our help required form which you can use to request a quote for FA10654"LC1-REC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.