Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lens Type | Spot Beam Lens |
---|---|
Beam Type | Spot |
LED Lens Color | Transparent |
Lens Diameter | 21.6mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Accessory Type | Taped Base Lens with Holder |
Beam Angle | 6° |
RoHS Compliant | Yes |
Cree XRE/C Optic,Tape Base,Spot | RS |
LEILA Series Round 1 Pos 21.6mm Dia 16.5mm (H) Real Spot Beam Assembly | Future Electronics |
Lens Designed To Have Uniform White Or Warm White Illumination | Avnet America |
Where can I find additional details, specifications and documents for a FA10653_LC1-RS.?
Additional datasheets, footprints and schematics for FA10653_LC1-RS. are listed on our Part Details page. You can also find images and similar parts to FA10653_LC1-RS. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FA10653_LC1-RS. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FA10653_LC1-RS. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FA10653_LC1-RS. fall under?
The FA10653_LC1-RS. is listed under LED Lighting Components > LED Lighting Lenses.
Can I view similar or alternative parts?
You can view similar parts to FA10653_LC1-RS. when available in the LED Lighting Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FA10653_LC1-RS. you can contact the distributor directly for product support, shipping queries etc.
Is the FA10653_LC1-RS. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FA10653_LC1-RS. have stock available?
Authorised distributors including RS, Future Electronics and Avnet America have stock available or on a lead time for FA10653_LC1-RS..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FA10653_LC1-RS. often in real-time on the comparison pages.
What if I can't find stock of FA10653_LC1-RS.?
You can fill out our help required form which you can use to request a quote for FA10653_LC1-RS. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.