Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lens Type | Lens with Holder |
---|---|
Beam Type | Diffuser |
LED Lens Color | Transparent |
Lens Diameter | 16.1mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Accessory Type | Lens |
RoHS Compliant | Yes |
TINA Series Round 1 Pos 16.1mm Dia 11.1mm (H) Diffused Spot Beam Assembly | Future Electronics |
ASSEMBLY ROUND 1 POS 16.1MM OD 10.9MM (H) | Avnet America |
Where can I find additional details, specifications and documents for a FA10646_TINA-D?
Additional datasheets, footprints and schematics for FA10646_TINA-D are listed on our Part Details page. You can also find images and similar parts to FA10646_TINA-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FA10646_TINA-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FA10646_TINA-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FA10646_TINA-D fall under?
The FA10646_TINA-D is listed under LED Lighting Components > LED Lighting Lenses.
Can I view similar or alternative parts?
You can view similar parts to FA10646_TINA-D when available in the LED Lighting Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FA10646_TINA-D you can contact the distributor directly for product support, shipping queries etc.
Is the FA10646_TINA-D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FA10646_TINA-D have stock available?
Authorised distributors including Future Electronics, Avnet America, element14 and EBV Elektronik have stock available or on a lead time for FA10646_TINA-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FA10646_TINA-D often in real-time on the comparison pages.
What if I can't find stock of FA10646_TINA-D?
You can fill out our help required form which you can use to request a quote for FA10646_TINA-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.