Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lens Type | Lens with Holder |
---|---|
Lens Diameter | 16.1mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Accessory Type | Diffuser Lens |
Beam Angle | 6.5° |
RoHS Compliant | Yes |
16mm LED Optic,Tina,Taped Base,Diffused | RS |
TINA Series Round 1 Pos 16.1mm Dia 9.7mm (H) Diffused Spot Beam Assembly | Future Electronics |
Lens With White Color And Round Style | Avnet America |
Where can I find additional details, specifications and documents for a FA10644_TINA-D.?
Additional datasheets, footprints and schematics for FA10644_TINA-D. are listed on our Part Details page. You can also find images and similar parts to FA10644_TINA-D. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FA10644_TINA-D. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FA10644_TINA-D. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FA10644_TINA-D. fall under?
The FA10644_TINA-D. is listed under LED Lighting Components > LED Lighting Lenses.
Can I view similar or alternative parts?
You can view similar parts to FA10644_TINA-D. when available in the LED Lighting Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FA10644_TINA-D. you can contact the distributor directly for product support, shipping queries etc.
Is the FA10644_TINA-D. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FA10644_TINA-D. have stock available?
Authorised distributors including RS, Future Electronics, Avnet America, EBV Elektronik and Avnet Silica have stock available or on a lead time for FA10644_TINA-D..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FA10644_TINA-D. often in real-time on the comparison pages.
What if I can't find stock of FA10644_TINA-D.?
You can fill out our help required form which you can use to request a quote for FA10644_TINA-D. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.