Status: | Unknown |
---|---|
Series: | RS-232 Connector Kits |
RoHS: | Compliant |
Prices starting from US$8.78
Distributor | Stock | ||
---|---|---|---|
Newark
from US$8.78
|
No stock
|
Buy Now |
No. of Contacts | 9Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Crimp |
D Sub Shell Size | DE |
Product Range | RS-232 Connector Kits |
RoHS Compliant | Yes |
D Sub, Connector, Standard, 9 Position, Socket | Newark Electronics |
Where can I find additional details, specifications and documents for a FA049?
Additional datasheets, footprints and schematics for FA049 are listed on our Part Details page. You can also find images and similar parts to FA049 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FA049 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FA049 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FA049 fall under?
The FA049 is listed under Connectors > D Sub Connectors & Components > D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to FA049 when available in the D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FA049 you can contact the distributor directly for product support, shipping queries etc.
Is the FA049 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FA049 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FA049.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FA049 often in real-time on the comparison pages.
What if I can't find stock of FA049?
You can fill out our help required form which you can use to request a quote for FA049 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.