Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F97658-000,
4-1202067-8 |
No distributors results available
Case Height | 70mm, 2.7559in |
---|---|
Case Width | 55mm, 2.1653in |
Case Depth | 4.4094in, 112mm |
Product Weight | .4kg |
Power Meter Outputs | Relay |
Measurement Range | 120 V |
Operating Frequency | 60Hz |
Agency & Standard | CSA, UL |
Power Meter Type | Protector |
Case Style | DIN Rail |
Accuracy | .50% |
System Type | Single Phase |
Cutout | None |
Display Type | None |
Where can I find additional details, specifications and documents for a F97658-000?
Additional datasheets, footprints and schematics for F97658-000 are listed on our Part Details page. You can also find images and similar parts to F97658-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F97658-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F97658-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F97658-000 fall under?
The F97658-000 is listed under Power Systems > Electronic Power Meters.
Can I view similar or alternative parts?
You can view similar parts to F97658-000 when available in the Electronic Power Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F97658-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F97658-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F97658-000 have stock available?
There is no stock from authorised distributors for F97658-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F97658-000 often in real-time on the comparison pages.
What if I can't find stock of F97658-000?
You can fill out our help required form which you can use to request a quote for F97658-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.