Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1200897-2,
F95970-000 |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$0.25
|
200
in stock
|
Buy Now |
Color | Red |
---|---|
Insulation Material | Heat Shrink Radiation-Crosslinked Modified Polyolefin |
Insulation Sleeve Material | Polyolefin |
Splice Material | Tin-Plated, Copper |
Weight per Piece | 1g |
Splice Capacity | 1 |
Terminal & Splice Type | Splice |
Overall Length | 1.655in, 42mm |
Wire Insulation Diameter (Max) | .105in, 2.7mm |
Wire Size | 1250 – 3500CMA, 2 – .8mm², 14 – 18AWG |
Heavy Duty | No |
Barrel Color | Red |
Packaging Quantity | 100 |
Packaging Method | Box |
Product Type | SolderSleeve One-Step Wire Terminator |
Wire/Cable Type | Insulated Wire |
Discrete Wire Type | Stranded |
Insulated | Yes |
Serrated | No |
Splice Type | Thru Splice |
Barrel Type | Closed Barrel |
Sealable | No |
Termination Method | Solder |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Cable Temperature Rating | 85°C |
Where can I find additional details, specifications and documents for a F95970-000?
Additional datasheets, footprints and schematics for F95970-000 are listed on our Part Details page. You can also find images and similar parts to F95970-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F95970-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F95970-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F95970-000 fall under?
The F95970-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to F95970-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F95970-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F95970-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F95970-000 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for F95970-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F95970-000 often in real-time on the comparison pages.
What if I can't find stock of F95970-000?
You can fill out our help required form which you can use to request a quote for F95970-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.