Status: | Unknown |
---|---|
Series: | F863 Series |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
580
in stock
|
Buy Now | |
Rutronik
from US$0.22
|
11,440
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
397
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
367
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
-
|
Buy Now | |
element14
from US$0.23
|
-
|
Buy Now | |
Farnell
from US$0.22
|
-
|
Buy Now |
Capacitance | 0.33µF |
---|---|
Suppression Class | X2 |
Product Range | F863 Series |
Voltage Rating X | 310V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
dv/dt Rating | 400V/µs |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
FF 330nF 310Vac 10% X2 P15 MKP | Rutronik |
Capacitor Film X2 F863 0.33uF 630V 310V | RS |
Capacitor: polypropylene | Transfer Multisort Elektronik |
KEMET X2 Capacitor, 330nF, 310VAC, 630VDC, 10% | Distrelec |
Cap, Aec-Q200, X2, Pp, 0.33Uf, 310V, Rad | Newark Electronics |
CAP, 0.33µF, 10%, PP, RADIAL | element14 |
Where can I find additional details, specifications and documents for a F863BN334K310R?
Additional datasheets, footprints and schematics for F863BN334K310R are listed on our Part Details page. You can also find images and similar parts to F863BN334K310R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F863BN334K310R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F863BN334K310R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F863BN334K310R fall under?
The F863BN334K310R is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F863BN334K310R when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F863BN334K310R you can contact the distributor directly for product support, shipping queries etc.
Is the F863BN334K310R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F863BN334K310R have stock available?
Authorised distributors including Rutronik, RS, Transfer Multisort Elektronik, Distrelec and Newark Electronics have stock available or on a lead time for F863BN334K310R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F863BN334K310R often in real-time on the comparison pages.
What if I can't find stock of F863BN334K310R?
You can fill out our help required form which you can use to request a quote for F863BN334K310R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.