Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1200897-9,
F80600-000 |
Weight per Piece | 1g |
---|---|
Splice Material | Tin-Plated, Copper |
Insulation Sleeve Material | Polyolefin |
Color | Yellow |
Insulation Material | Heat Shrink Radiation-Crosslinked Modified Polyolefin |
Terminal & Splice Type | Splice |
Overall Length | 42mm, 1.655in |
Wire Insulation Diameter (Max) | .235in, 6mm |
Wire Size | 10 – 12AWG, 6 – 4mm², 6100 – 19000CMA |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Box |
Serrated | No |
Insulated | Yes |
Barrel Type | Closed Barrel |
Splice Type | Thru Splice |
Sealable | No |
Discrete Wire Type | Stranded |
Wire/Cable Type | Insulated Wire |
Product Type | SolderSleeve One-Step Wire Terminator |
Cable Temperature Rating | 85°C |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Cable Accessories Solder Sleeve One Step Wire Terminator Cross-Linked Polyolefin Transparent Clear | Avnet America |
Solder Sleeves & Shield Tubing B-152-9004 | Sager |
Where can I find additional details, specifications and documents for a F80600-000?
Additional datasheets, footprints and schematics for F80600-000 are listed on our Part Details page. You can also find images and similar parts to F80600-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F80600-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F80600-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F80600-000 fall under?
The F80600-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to F80600-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F80600-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F80600-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F80600-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for F80600-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F80600-000 often in real-time on the comparison pages.
What if I can't find stock of F80600-000?
You can fill out our help required form which you can use to request a quote for F80600-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.