Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Bumper / Feet Mounting | Adhesive |
---|---|
Bumper / Feet Material | Rubber |
Height | 0.125" |
Bumper / Feet Style | Round |
Bumper / Feet Colour | Black |
Product Range | - |
Body Color | Black |
For Use With | Can be applied to any surface |
Rubber Feet, Round, Sponge Rubber Pad, 0.75in Dia., 0.12in Thick, Self Adhesive | Bud Industries F-8038 | RS Americas |
Feet (Bumpers) | Newark Electronics |
SPONGE RUBBER PAD | Relay Specialties |
Where can I find additional details, specifications and documents for a F-8038?
Additional datasheets, footprints and schematics for F-8038 are listed on our Part Details page. You can also find images and similar parts to F-8038 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F-8038 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F-8038 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F-8038 fall under?
The F-8038 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to F-8038 when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F-8038 you can contact the distributor directly for product support, shipping queries etc.
Is the F-8038 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F-8038 have stock available?
Authorised distributors including Sager, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for F-8038.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F-8038 often in real-time on the comparison pages.
What if I can't find stock of F-8038?
You can fill out our help required form which you can use to request a quote for F-8038 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.