Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
No stock
|
Buy Now | |
RS Americas
from US$0.52
|
782
in stock
|
Buy Now | |
Rapid Electronics
from US$5.59
|
595
in stock
|
Buy Now | |
element14
from US$0.54
|
61
in stock
|
Buy Now | |
Farnell
from US$0.64
|
61
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
32
in stock
|
Buy Now | |
Relay Specialties
from US$0.45
|
-
|
Buy Now | |
Sager
from US$0.44
|
-
|
Buy Now |
Bumper / Feet Mounting | Screw |
---|---|
Bumper / Feet Material | PE (Polyethylene) |
Height | 12.7mm |
Bumper / Feet Style | Round |
Bumper / Feet Color | Black |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Foot, Plastic, Polyethylene (Foot), Steel (Hardware), 0.875 in., 0.500 in. | Bud Industries F-7800-A | RS Americas |
FEET (BUMPERS) | element14 |
Feet (Bumpers) | Newark Electronics |
PLASTIC FOOT W/HDW | Relay Specialties |
Where can I find additional details, specifications and documents for a F7800A?
Additional datasheets, footprints and schematics for F7800A are listed on our Part Details page. You can also find images and similar parts to F7800A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F7800A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F7800A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F7800A fall under?
The F7800A is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to F7800A when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F7800A you can contact the distributor directly for product support, shipping queries etc.
Is the F7800A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F7800A have stock available?
Authorised distributors including RS Americas, Rapid Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for F7800A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F7800A often in real-time on the comparison pages.
What if I can't find stock of F7800A?
You can fill out our help required form which you can use to request a quote for F7800A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.