Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.5" |
I.D. Supplied - Metric | 12.7mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 4ft |
Length - Metric | 1.2m |
RoHS Compliant | Yes |
Heat Shrink Tubing, 1/2" ID, 2:1, Black PO, Adhesive Lined, 4 Piece(x5), FIT | Alpha Wire F7501/2 BK105 | RS Americas |
Heat Shrink Tubing, 12.7Mm Id, Po, Black, 20Ft, Pk5 | Newark Electronics |
Heat Shrink Tubing Black Polyolefin, Adhesive Lined 4.00 ft | Carlton-Bates |
Where can I find additional details, specifications and documents for a F7501/2 BK105?
Additional datasheets, footprints and schematics for F7501/2 BK105 are listed on our Part Details page. You can also find images and similar parts to F7501/2 BK105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F7501/2 BK105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F7501/2 BK105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F7501/2 BK105 fall under?
The F7501/2 BK105 is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Adhesive Lined Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to F7501/2 BK105 when available in the Adhesive Lined Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F7501/2 BK105 you can contact the distributor directly for product support, shipping queries etc.
Is the F7501/2 BK105 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F7501/2 BK105 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Carlton-Bates have stock available or on a lead time for F7501/2 BK105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F7501/2 BK105 often in real-time on the comparison pages.
What if I can't find stock of F7501/2 BK105?
You can fill out our help required form which you can use to request a quote for F7501/2 BK105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.