Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
314
in stock
|
Buy Now | |
element14
from US$0.59
|
314
in stock
|
Buy Now | |
Farnell
from US$0.60
|
314
in stock
|
Buy Now | |
RS Americas
from US$0.53
|
22
in stock
|
Buy Now | |
Relay Specialties
from US$0.45
|
-
|
Buy Now | |
Sager
from US$0.44
|
-
|
Buy Now |
Bumper / Feet Mounting | Screw |
---|---|
Bumper / Feet Material | PE (Polyethylene) |
Height | 0.375mm |
Bumper / Feet Style | Round |
Bumper / Feet Colour | Black |
Product Range | - |
Thread Size - Imperial | 6-32 |
Feet (Bumpers) | Newark Electronics |
Plastic Foot, Polyethylene, Black, 0.75 in., 0.375 in., 0.375 in., 0.250 in. | Bud Industries F-7264-A | RS Americas |
PLASTIC FOOT 3/4""""DIA. X 3/8""""H | Relay Specialties |
Where can I find additional details, specifications and documents for a F-7264-A?
Additional datasheets, footprints and schematics for F-7264-A are listed on our Part Details page. You can also find images and similar parts to F-7264-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F-7264-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F-7264-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F-7264-A fall under?
The F-7264-A is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to F-7264-A when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F-7264-A you can contact the distributor directly for product support, shipping queries etc.
Is the F-7264-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F-7264-A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for F-7264-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F-7264-A often in real-time on the comparison pages.
What if I can't find stock of F-7264-A?
You can fill out our help required form which you can use to request a quote for F-7264-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.