Status: | Unknown |
---|---|
Series: | E Series |
RoHS: | Unknown |
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | - |
Contact Current Max | 10A |
Switch Terminals | Quick Connect Solder |
Product Range | E Series |
SVHC | No SVHC (15-Jan-2019) |
Actuator / Cap Colour | White |
SPCO Door interlock panel switch, 10A | RS |
ZF Friedrichshafen AG Pushbutton Switch OFF-(ON) 1NO Snap-In White | Distrelec |
Switch, Pushbutton, SP, NO/NC, 0F69-65A, 10A, Solder | ZF Electronics F69-65A | RS Americas |
SWITCH, SPDT, 10A, 250VAC, SNAP IN | element14 |
Where can I find additional details, specifications and documents for a F69-65A?
Additional datasheets, footprints and schematics for F69-65A are listed on our Part Details page. You can also find images and similar parts to F69-65A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F69-65A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F69-65A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F69-65A fall under?
The F69-65A is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to F69-65A when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F69-65A you can contact the distributor directly for product support, shipping queries etc.
Is the F69-65A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F69-65A have stock available?
Authorised distributors including RS, Distrelec, RS Americas, element14 and Farnell have stock available or on a lead time for F69-65A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F69-65A often in real-time on the comparison pages.
What if I can't find stock of F69-65A?
You can fill out our help required form which you can use to request a quote for F69-65A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.