Status: | Unknown |
---|---|
Series: | Sucobox series |
RoHS: | Unknown |
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | BNC |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Inter Series Coaxial |
Product Range | Sucobox series |
SVHC | No SVHC (17-Dec-2015) |
External Depth | 25.4mm |
External Length / Height | 50mm |
External Width | 25.4mm |
Rf/Coaxial Adaptor, Inter Series Coaxial, Bnc, Plug, Bnc, Jack Rohs Compliant: Yes |Huber+Suhner F66 CB-50-0-1/ -- -E | Newark Electronics |
ADAPTOR, BNC PLUG, BNC JACK, 50OHM | element14 |
Where can I find additional details, specifications and documents for a F66 CB-50-0-1/ --- -E?
Additional datasheets, footprints and schematics for F66 CB-50-0-1/ --- -E are listed on our Part Details page. You can also find images and similar parts to F66 CB-50-0-1/ --- -E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F66 CB-50-0-1/ --- -E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F66 CB-50-0-1/ --- -E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F66 CB-50-0-1/ --- -E fall under?
The F66 CB-50-0-1/ --- -E is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to F66 CB-50-0-1/ --- -E when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F66 CB-50-0-1/ --- -E you can contact the distributor directly for product support, shipping queries etc.
Is the F66 CB-50-0-1/ --- -E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F66 CB-50-0-1/ --- -E have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for F66 CB-50-0-1/ --- -E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F66 CB-50-0-1/ --- -E often in real-time on the comparison pages.
What if I can't find stock of F66 CB-50-0-1/ --- -E?
You can fill out our help required form which you can use to request a quote for F66 CB-50-0-1/ --- -E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.