Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.125" |
I.D. Supplied - Metric | 3.175mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 100ft |
Length - Metric | 30.5m |
RoHS Compliant | Yes |
HEATSHRINK, 2: 1, BLK, 3.2MM, 30.5M | Farnell |
Heat Shrink Tubing, 3.175Mm Id, Black, 100Ft | Newark Electronics |
Heat Shrink Tubing, 1/8" ID, 2:1, IRR Fluoroelastomer, Black, FIT | Alpha Wire F6501/8 BK005 | RS Americas |
Where can I find additional details, specifications and documents for a F6501/8 BK005?
Additional datasheets, footprints and schematics for F6501/8 BK005 are listed on our Part Details page. You can also find images and similar parts to F6501/8 BK005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F6501/8 BK005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F6501/8 BK005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F6501/8 BK005 fall under?
The F6501/8 BK005 is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Standard Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to F6501/8 BK005 when available in the Standard Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F6501/8 BK005 you can contact the distributor directly for product support, shipping queries etc.
Is the F6501/8 BK005 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F6501/8 BK005 have stock available?
Authorised distributors including Farnell, Newark Electronics and RS Americas have stock available or on a lead time for F6501/8 BK005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F6501/8 BK005 often in real-time on the comparison pages.
What if I can't find stock of F6501/8 BK005?
You can fill out our help required form which you can use to request a quote for F6501/8 BK005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.