F611DY684M1K0ZLH0J Capacitors by KEMET

CAP 0.68µF 1 KV 20% PET RADIAL

Status: Unknown
Series: F611 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.88

Distributor Stock
Logo for Farnell
Farnell
from US$1.88
304
in stock
Buy Now
Logo for element14
element14
from US$4.85
304
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Capacitance 0.68µF
Voltage Rating 1kV
Capacitor Dielectric Type PET (Polyester)
Capacitance Tolerance ± 20%
Product Range F611 Series
Capacitor Case Style Radial Box
Capacitor Terminals Radial Leaded
Lead Spacing 22.5mm
Operating Temperature Min -55°C
Operating Temperature Max 105°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Voltage Rating V DC 1kV

Alternative Descriptions

CAP, 0.68µF, 1 KV, 20%, PET, RADIAL | element14
Cap, 0.68Μf, 1 Kv, 20%, Pet, Radial | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a F611DY684M1K0ZLH0J?

Additional datasheets, footprints and schematics for F611DY684M1K0ZLH0J are listed on our Part Details page. You can also find images and similar parts to F611DY684M1K0ZLH0J on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for F611DY684M1K0ZLH0J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F611DY684M1K0ZLH0J price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does F611DY684M1K0ZLH0J fall under?

The F611DY684M1K0ZLH0J is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to F611DY684M1K0ZLH0J when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the F611DY684M1K0ZLH0J you can contact the distributor directly for product support, shipping queries etc.

Is the F611DY684M1K0ZLH0J RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for F611DY684M1K0ZLH0J have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for F611DY684M1K0ZLH0J.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for F611DY684M1K0ZLH0J often in real-time on the comparison pages.

What if I can't find stock of F611DY684M1K0ZLH0J?

You can fill out our help required form which you can use to request a quote for F611DY684M1K0ZLH0J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay