F611BS106K063A Capacitors by KEMET

CAP 10µF 63V 10% PET RADIAL

Status: Unknown
Series: F611 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.77

Distributor Stock
Logo for Farnell
Farnell
from US$2.23
759
in stock
Buy Now
Logo for element14
element14
from US$2.44
759
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.77
270
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 10µF
Voltage Rating 63V
Capacitor Dielectric Type PET (Polyester)
Capacitance Tolerance ± 10%
Product Range F611 Series
Capacitor Case Style Radial Box
Capacitor Terminals Radial Leaded
Lead Spacing 15mm
Operating Temperature Min -55°C
Operating Temperature Max 105°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Voltage Rating V DC 63V

Alternative Descriptions

CAP, 10µF, 63V, 10%, PET, RADIAL | element14
KEMET Radial Film Capacitor, 10uF, 40VAC, 63VDC, 10% | Distrelec
Cap, 10Μf, 63V, 10%, Pet, Radial | Newark Electronics
Film Capacitor, 10 uF, 40 V, 63 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a F611BS106K063A?

Additional datasheets, footprints and schematics for F611BS106K063A are listed on our Part Details page. You can also find images and similar parts to F611BS106K063A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for F611BS106K063A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F611BS106K063A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does F611BS106K063A fall under?

The F611BS106K063A is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to F611BS106K063A when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the F611BS106K063A you can contact the distributor directly for product support, shipping queries etc.

Is the F611BS106K063A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for F611BS106K063A have stock available?

Authorised distributors including element14, Farnell, Distrelec, Newark Electronics and Avnet Abacus have stock available or on a lead time for F611BS106K063A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for F611BS106K063A often in real-time on the comparison pages.

What if I can't find stock of F611BS106K063A?

You can fill out our help required form which you can use to request a quote for F611BS106K063A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay