Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F56629-000,
9-1200740-7 |
Prices starting from US$19.41
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$53.76
|
11
in stock
|
Buy Now | |
RS Americas
from US$29.51
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$32.59
|
11
in stock
|
Buy Now | |
Rapid Electronics
from US$37.91
|
11
in stock
|
Buy Now | |
Chip One Stop
from US$40.50
|
11
in stock
|
Buy Now | |
Avnet America
from US$19.41
|
-
|
Buy Now | |
Sager
from US$20.81
|
-
|
Buy Now |
Fluid Type | Hydraulic Fluid, Aviation Fuel, Water |
---|---|
Flexibility | Flexible |
Material | Irradiated Modified Polyolefin |
Color | Black |
Shrink Ratio | 2:1 |
Recovered Wall Thickness (Nominal) | .02in, .5mm |
Expanded Inside Diameter (Min) | 3.17mm, .125in |
Recovered Wall Thickness (Tolerance) | .15mm, .006in |
Recovered Inside Diameter (Max) | .062in, 1.57mm |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Spool |
Applicable Region | Global |
Product Family | RNF-100 |
Wall Type | Single |
Flammability | Flame-Retardant |
Resistant To | Mechanical Damage, Strain, Fluids, Abrasion |
Fluid Resistance | Splash Protection |
Recovery Temperature | 121°C |
Shrink Temperature (Min) | 95°C |
Operating Temperature Range | -55 – 135°C |
Heat-Shrinkable Tubing, Black, Polyolefin, 60 spool, Raychem RNF-100 Series | TE Connectivity F56629-000 | RS Americas |
Heat Shrink Tubing And Sleeves 1/8 60 Mini-Sp Bk |Raychem Te Connectivity F56629-000 | Newark Electronics |
Heat Shrink Tubing and Sleeves 1/8 60' MINI-SP BK | Rapid Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves 1/8 60' MINI-SP BK PRICE PER SPOOL | Sager |
Where can I find additional details, specifications and documents for a F56629-000?
Additional datasheets, footprints and schematics for F56629-000 are listed on our Part Details page. You can also find images and similar parts to F56629-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F56629-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F56629-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F56629-000 fall under?
The F56629-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to F56629-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F56629-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F56629-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F56629-000 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for F56629-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F56629-000 often in real-time on the comparison pages.
What if I can't find stock of F56629-000?
You can fill out our help required form which you can use to request a quote for F56629-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.