Status: | Unknown |
---|---|
Series: | P5-II Series |
RoHS: | Unknown |
Product Range | P5-II Series |
---|---|
LED Colour | Red Green Blue |
Viewing Angle | 120° |
Forward Voltage @ Test | R 2.6V G 3.8V B 3.6V |
Wavelength / Colour | R 630nm G 535nm B 465nm |
Luminous Flux / Colour | - |
Forward Current @ Test / Colour | - |
Forward Current Max | R 350mA G 350mA B 350mA |
Power Dissipation Pd | R 1.2W G 1.68W B 1.64W, 1.68W |
MSL | - |
Forward Voltage VF Max | 4.2V |
LED Mounting | SMD |
Lens Colour | Clear |
Lens Shape | Round with Flat Top |
Luminous Flux | 105lm |
No. of Pins | 6Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Opto Case Style | 2420 |
LED, RGB, P5-II, EMITTER | element14 |
Led, Rgb, P5-Ii, Emitter | Newark Electronics |
LED Uni-Color Blue/Green/Red 18lm/70lm/54lm Chip LED 6-Pin SMD T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a F50360RLS?
Additional datasheets, footprints and schematics for F50360RLS are listed on our Part Details page. You can also find images and similar parts to F50360RLS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F50360RLS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F50360RLS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F50360RLS fall under?
The F50360RLS is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to F50360RLS when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F50360RLS you can contact the distributor directly for product support, shipping queries etc.
Is the F50360RLS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F50360RLS have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for F50360RLS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F50360RLS often in real-time on the comparison pages.
What if I can't find stock of F50360RLS?
You can fill out our help required form which you can use to request a quote for F50360RLS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.