Status: | Unknown |
---|---|
Series: | F Series |
RoHS: | Compliant |
Product Range | F Series |
---|---|
Contact Configuration | 4PDT |
Switch Operation | Momentary |
Pushbutton Actuator Style | Plunger for Cap |
Contact Current AC Max | 500mA |
Contact Voltage VAC | 125V |
RoHS Compliant | Yes |
Pushbutton/C&k Components |C&k Components F4UEE | Newark Electronics |
C&K SWITCH PUSH 4PDT 0.5A 125V | Distrelec |
Where can I find additional details, specifications and documents for a F4UEE?
Additional datasheets, footprints and schematics for F4UEE are listed on our Part Details page. You can also find images and similar parts to F4UEE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F4UEE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F4UEE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F4UEE fall under?
The F4UEE is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to F4UEE when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F4UEE you can contact the distributor directly for product support, shipping queries etc.
Is the F4UEE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F4UEE have stock available?
Authorised distributors including Newark Electronics and Distrelec have stock available or on a lead time for F4UEE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F4UEE often in real-time on the comparison pages.
What if I can't find stock of F4UEE?
You can fill out our help required form which you can use to request a quote for F4UEE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.