Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | F49008-000 |
No distributors results available
Adapter Entry Size | 12 |
---|---|
TE Adapter Code | 40 |
Material | Aluminum |
Adapter Plating Material | Zinc Cobalt over Electroless Nickel |
Color | Olive Drab |
Cable Entry Diameter | .2 – 19.1mm, .01 – .75in |
Cable Diameter Range | 9.5 – 15.2mm, .375 – .6in |
Connector Detail Specification Number | D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46, D38999/40 |
Connector General Specification Number | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Adapter Angle | 00 |
Termination Device Included | TR12AI |
Style | Tinel-Lock Adapter |
Connector Shell Size | B, 11 |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Overbraid Termination | Tinel-Lock Ring |
Salt Spray Resistance | 48Hr |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Where can I find additional details, specifications and documents for a F49008-000?
Additional datasheets, footprints and schematics for F49008-000 are listed on our Part Details page. You can also find images and similar parts to F49008-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F49008-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F49008-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F49008-000 fall under?
The F49008-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to F49008-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F49008-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F49008-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F49008-000 have stock available?
There is no stock from authorised distributors for F49008-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F49008-000 often in real-time on the comparison pages.
What if I can't find stock of F49008-000?
You can fill out our help required form which you can use to request a quote for F49008-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.