Status: | Unknown |
---|---|
Series: | F464 Series |
RoHS: | Unknown |
Capacitance | 10000pF |
---|---|
Voltage Rating | 2.5kV |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | F464 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 15mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 2.5kV |
CAP, 0.01µF, 2.5 KV, 5%, PP, RADIAL | element14 |
Cap, 0.01Μf, 2.5 Kv, 5%, Pp, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a F464BP103J2K5A?
Additional datasheets, footprints and schematics for F464BP103J2K5A are listed on our Part Details page. You can also find images and similar parts to F464BP103J2K5A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F464BP103J2K5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F464BP103J2K5A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F464BP103J2K5A fall under?
The F464BP103J2K5A is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F464BP103J2K5A when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F464BP103J2K5A you can contact the distributor directly for product support, shipping queries etc.
Is the F464BP103J2K5A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F464BP103J2K5A have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for F464BP103J2K5A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F464BP103J2K5A often in real-time on the comparison pages.
What if I can't find stock of F464BP103J2K5A?
You can fill out our help required form which you can use to request a quote for F464BP103J2K5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.