Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1200718-0,
JOR-94828 |
No distributors results available
Color | Gray |
---|---|
Wires per Cable (Max) | 4 |
Number of Underground Cables (Max) | 2 |
Pinning | L1, L2, L3, PEN |
Terminal Type | Mantle |
Number of Luminaire Cables (Max) | 2 |
Number of Fuses | 1 |
Pole Diameter (Min) | 90mm |
Door Height (Min) | 280mm |
Cable Cross-Section (Max) | 35mm² |
Door Width (Min) | 80mm |
Voltage Rating | 500V |
Enclosure Rating | IP43 |
CSA Certified | No |
UL Rating | no |
Halogen Free | Yes |
UV-Stabilized | No |
Free of Lead, Cadmium, Heavy Metals | Yes |
Silicone-Free | Yes |
Application | Inside of Lighting Poles |
Other Colors Available | No |
Product Use | Connection, Protection of Luminaires |
Product Availability | ANZPAC, AMERICAS, China, ASIA, EMEA |
Minimum Order Quantity | 1 |
Product Family | EKM-2072 |
Underground Cable Type | Plastic Insulated |
Fuse Type | D II |
Product Type | Street Lighting Fuse Box |
Environmental Resistance | -25 – 55°C |
Where can I find additional details, specifications and documents for a F41915-000?
Additional datasheets, footprints and schematics for F41915-000 are listed on our Part Details page. You can also find images and similar parts to F41915-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F41915-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F41915-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F41915-000 fall under?
The F41915-000 is listed under Power Systems > Street Lighting > Street Lighting Fuse Boxes.
Can I view similar or alternative parts?
You can view similar parts to F41915-000 when available in the Street Lighting Fuse Boxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F41915-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F41915-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F41915-000 have stock available?
There is no stock from authorised distributors for F41915-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F41915-000 often in real-time on the comparison pages.
What if I can't find stock of F41915-000?
You can fill out our help required form which you can use to request a quote for F41915-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.