Status: | Unknown |
---|---|
Series: | F410T Series |
RoHS: | Unknown |
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 40mm |
External Depth | 10mm |
Noise Rating | 12dBA |
Flow Rate - Imperial | 3.884cu.ft/min |
Flow Rate - Metric | 0.11m³/min |
Bearing Type | Sleeve |
Power Connection Type | 2 Lead Wires |
Current Rating | 40mA |
Product Range | F410T Series |
Power Rating | - |
IP Rating | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a F410T-12LC?
Additional datasheets, footprints and schematics for F410T-12LC are listed on our Part Details page. You can also find images and similar parts to F410T-12LC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F410T-12LC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F410T-12LC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F410T-12LC fall under?
The F410T-12LC is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to F410T-12LC when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F410T-12LC you can contact the distributor directly for product support, shipping queries etc.
Is the F410T-12LC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F410T-12LC have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for F410T-12LC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F410T-12LC often in real-time on the comparison pages.
What if I can't find stock of F410T-12LC?
You can fill out our help required form which you can use to request a quote for F410T-12LC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.