Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V AC | 230V |
---|---|
Input Power | 135W |
Operating Pressure Max | 6bar |
Capacity | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
SILENT COMPRESSOR, LABORATORY | Farnell |
Compressor, laboratory, silent air, 17L | RS |
Where can I find additional details, specifications and documents for a F41045?
Additional datasheets, footprints and schematics for F41045 are listed on our Part Details page. You can also find images and similar parts to F41045 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F41045 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F41045 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F41045 fall under?
The F41045 is listed under Tools & Production Supplies > Tools Air Powered > Air Compressors.
Can I view similar or alternative parts?
You can view similar parts to F41045 when available in the Air Compressors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F41045 you can contact the distributor directly for product support, shipping queries etc.
Is the F41045 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F41045 have stock available?
Authorised distributors including Farnell and RS have stock available or on a lead time for F41045.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F41045 often in real-time on the comparison pages.
What if I can't find stock of F41045?
You can fill out our help required form which you can use to request a quote for F41045 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.