Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Shrink Ratio | 1.2 |
---|---|
I.D. Supplied - Imperial | 0.141" |
I.D. Supplied - Metric | 3.58mm |
Shrink Tubing / Boot Colour | Natural |
Length - Imperial | 4ft |
Length - Metric | 1.2m |
RoHS Compliant | Yes |
HEATSHRINK, 1.2: 1, NAT, 3.58MM, PK25 | Farnell |
Heat Shrink Tubing Natural FEP 4.00 ft | Carlton-Bates |
Heat Shrink Tubing, 3.58Mm Id, Fep, Natural, Pack Of 25 4Ft Pieces | Newark Electronics |
Where can I find additional details, specifications and documents for a F40010 NA103?
Additional datasheets, footprints and schematics for F40010 NA103 are listed on our Part Details page. You can also find images and similar parts to F40010 NA103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F40010 NA103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F40010 NA103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F40010 NA103 fall under?
The F40010 NA103 is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Standard Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to F40010 NA103 when available in the Standard Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F40010 NA103 you can contact the distributor directly for product support, shipping queries etc.
Is the F40010 NA103 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F40010 NA103 have stock available?
Authorised distributors including Farnell, Carlton-Bates and Newark Electronics have stock available or on a lead time for F40010 NA103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F40010 NA103 often in real-time on the comparison pages.
What if I can't find stock of F40010 NA103?
You can fill out our help required form which you can use to request a quote for F40010 NA103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.