Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Safety Curtain Category | Level 2 |
---|---|
No. of Beams | 24 |
Protection Height | 600mm |
Sensing Range Max | 5m |
Beam Spacing | 25mm |
Control Output Type | PNP |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a F3S-B242P?
Additional datasheets, footprints and schematics for F3S-B242P are listed on our Part Details page. You can also find images and similar parts to F3S-B242P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F3S-B242P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F3S-B242P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F3S-B242P fall under?
The F3S-B242P is listed under Automation & Process Control > Machine Safety > Safety Light Curtains.
Can I view similar or alternative parts?
You can view similar parts to F3S-B242P when available in the Safety Light Curtains range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F3S-B242P you can contact the distributor directly for product support, shipping queries etc.
Is the F3S-B242P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F3S-B242P have stock available?
There is no stock from authorised distributors for F3S-B242P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F3S-B242P often in real-time on the comparison pages.
What if I can't find stock of F3S-B242P?
You can fill out our help required form which you can use to request a quote for F3S-B242P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.