Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Safety Curtain Category | Level 2 |
---|---|
No. of Beams | 12 |
Protection Height | 300mm |
Sensing Range Max | 5m |
Beam Spacing | 25mm |
Control Output Type | PNP |
RoHS Compliant | No |
Safety Light Curtain | Newark Electronics |
Where can I find additional details, specifications and documents for a F3S-B122P?
Additional datasheets, footprints and schematics for F3S-B122P are listed on our Part Details page. You can also find images and similar parts to F3S-B122P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F3S-B122P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F3S-B122P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F3S-B122P fall under?
The F3S-B122P is listed under Automation & Process Control > Machine Safety > Safety Light Curtains.
Can I view similar or alternative parts?
You can view similar parts to F3S-B122P when available in the Safety Light Curtains range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F3S-B122P you can contact the distributor directly for product support, shipping queries etc.
Is the F3S-B122P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F3S-B122P have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for F3S-B122P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F3S-B122P often in real-time on the comparison pages.
What if I can't find stock of F3S-B122P?
You can fill out our help required form which you can use to request a quote for F3S-B122P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.