F3581 Ironmongery, Screws & Fittings by Bud Industries

RUBBER FOOT POLYURETHANE 5.59MM BLACK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.29

Distributor Stock
Logo for RS
RS
from US$0.29
No stock
Buy Now
Logo for Sager
Sager
from US$0.31
2,005
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.42
178
in stock
Buy Now
Logo for element14
element14
from US$0.43
178
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.35
-
Buy Now
Logo for Relay Specialties
Relay Specialties
from US$0.32
-
Buy Now
Logo for Farnell
Farnell
from US$0.38
-
Buy Now

Specifications

Bumper / Feet Mounting Adhesive
Bumper / Feet Material PU (Polyurethane)
Height 5.59mm
Bumper / Feet Style Square
Bumper / Feet Color Black
Product Range -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Feet (Bumpers) | Newark Electronics
Bumper / Feet Mounting:Adhesive | element14
Rubber Foot With Self-Adhesive Backing. 1/2 Square Inches x 7/32 Inch High | Bud Industries F-3581 | RS Americas
RUBBER FOOT 1/2 SQ X 7/32 HIGH | Relay Specialties
RUBBER FEET, SELF ADHESIVE | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a F3581?

Additional datasheets, footprints and schematics for F3581 are listed on our Part Details page. You can also find images and similar parts to F3581 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for F3581 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F3581 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does F3581 fall under?

The F3581 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.

Can I view similar or alternative parts?

You can view similar parts to F3581 when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the F3581 you can contact the distributor directly for product support, shipping queries etc.

Is the F3581 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for F3581 have stock available?

Authorised distributors including Sager, Newark Electronics, element14, RS and RS Americas have stock available or on a lead time for F3581.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for F3581 often in real-time on the comparison pages.

What if I can't find stock of F3581?

You can fill out our help required form which you can use to request a quote for F3581 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay