F33138-000 Interconnect Devices by TE Connectivity

B-155-07-S

Status: Active
Series: -
RoHS: Unknown
Aliases: F33138-000,
2-1202037-5
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.53

Distributor Stock
Logo for Avnet America
Avnet America
from US$0.99
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.53
-
Buy Now
Logo for Sager
Sager
from US$0.64
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Pre-Installed Lead No
Recovered Inside Diameter (Max) 3.3mm, .13in
Expanded Inside Diameter (Min) 7.3mm, .287in
Operating Temperature (Max) 125°C
Wire Temperature (Max) 85°C

Alternative Descriptions

Cable Accessories Solder Sleeve | Avnet America
Solder Sleeves & Shield Tubing B-155-07-S | Sager
AMPF33138-000 | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a F33138-000?

Additional datasheets, footprints and schematics for F33138-000 are listed on our Part Details page. You can also find images and similar parts to F33138-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for F33138-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F33138-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does F33138-000 fall under?

The F33138-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.

Can I view similar or alternative parts?

You can view similar parts to F33138-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the F33138-000 you can contact the distributor directly for product support, shipping queries etc.

Is the F33138-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for F33138-000 have stock available?

Authorised distributors including Avnet America, TTI Europe, Sager and Avnet Abacus have stock available or on a lead time for F33138-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for F33138-000 often in real-time on the comparison pages.

What if I can't find stock of F33138-000?

You can fill out our help required form which you can use to request a quote for F33138-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay