Status: | Unknown |
---|---|
Series: | F Series |
RoHS: | Unknown |
Sensing Temperature Min | -50°C |
---|---|
Sensing Temperature Max | 500°C |
Resistance | 1kohm |
Product Range | F Series |
Rtd, 1Kohm, -50 To 500Deg C | Newark Electronics |
THIN FILM RTD ELEMENTS | Avnet America |
RTD, 1KOHM, 500DEG C | Farnell |
Where can I find additional details, specifications and documents for a F3145?
Additional datasheets, footprints and schematics for F3145 are listed on our Part Details page. You can also find images and similar parts to F3145 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F3145 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F3145 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F3145 fall under?
The F3145 is listed under Sensors & Transducers > Sensors > Temperature Sensors > RTD Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to F3145 when available in the RTD Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F3145 you can contact the distributor directly for product support, shipping queries etc.
Is the F3145 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F3145 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for F3145.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F3145 often in real-time on the comparison pages.
What if I can't find stock of F3145?
You can fill out our help required form which you can use to request a quote for F3145 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.