Status: | Unknown |
---|---|
Series: | F Series |
RoHS: | Compliant |
Product Range | F Series |
---|---|
Contact Configuration | DPDT |
Switch Operation | Momentary Spring Return |
Pushbutton Actuator Style | Plunger for Cap |
Contact Current AC Max | 500mA |
Contact Voltage VAC | 125V |
RoHS Compliant | Yes |
F Series 2PDT 0.5 A Momentary PC Pin Pushbutton Switch | Future Electronics |
Pb Switch, Dpdt, 0.5A, 125Vac, Tht | Newark Electronics |
Where can I find additional details, specifications and documents for a F2UOA?
Additional datasheets, footprints and schematics for F2UOA are listed on our Part Details page. You can also find images and similar parts to F2UOA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F2UOA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F2UOA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F2UOA fall under?
The F2UOA is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to F2UOA when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F2UOA you can contact the distributor directly for product support, shipping queries etc.
Is the F2UOA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F2UOA have stock available?
Authorised distributors including Future Electronics, Newark Electronics and Farnell have stock available or on a lead time for F2UOA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F2UOA often in real-time on the comparison pages.
What if I can't find stock of F2UOA?
You can fill out our help required form which you can use to request a quote for F2UOA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.