Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.17
|
53
in stock
|
Buy Now | |
element14
from US$1.91
|
2,185
in stock
|
Buy Now | |
Farnell
from US$1.99
|
2,185
in stock
|
Buy Now | |
CoreStaff
from US$2.18
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.01
|
1,035
in stock
|
Buy Now | |
Boersig
-
|
1,995
in stock
|
Buy Now | |
Distrelec
from US$2.36
|
-
|
Buy Now |
Switch Operation | On-Off |
---|---|
Contact Configuration | DPDT |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | 30V |
Contact Current Max | 500mA |
Switch Terminals | Solder |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
SWITCH, DPDT, 0.5A, 125VAC, SOLDER | element14 |
Pb Sw, Dpdt, 0.5A, 125Vac, Tht, White | Newark Electronics |
PB SWITCH,RIGHT ANGLE,DPDT,PCL,6 | RS |
Pushbutton Switch DPDT PUSH-PUSH | Boersig |
C&K Pushbutton Switch DPDT PUSH-PUSH UNSLD | Distrelec |
Where can I find additional details, specifications and documents for a F2UEE?
Additional datasheets, footprints and schematics for F2UEE are listed on our Part Details page. You can also find images and similar parts to F2UEE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F2UEE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F2UEE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F2UEE fall under?
The F2UEE is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to F2UEE when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F2UEE you can contact the distributor directly for product support, shipping queries etc.
Is the F2UEE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F2UEE have stock available?
Authorised distributors including element14, Farnell, CoreStaff, Newark Electronics and RS have stock available or on a lead time for F2UEE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F2UEE often in real-time on the comparison pages.
What if I can't find stock of F2UEE?
You can fill out our help required form which you can use to request a quote for F2UEE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.